SKF/Global Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6948 V 143277948

Description
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.
Description
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6948 V - 143277948 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6948 V
143277948
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6948 V 143277948
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

Supplier's Site
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6948 V - 143277948 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6948 V
143277948
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6948 V 143277948
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143277948 143277948
Product Name Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6948 V Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6948 V
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 9.4488 inch (240.000 mm) 9.4488 inch (240.000 mm)
Outside Diameter 12.5984 inch (320.000 mm) 12.5984 inch (320.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU8016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 1469265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details