SKF/Global Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6924 M 143276924

Description
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.
Description
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6924 M - 143276924 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6924 M
143276924
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6924 M 143276924
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

Supplier's Site
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6924 M - 143276924 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6924 M
143276924
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6924 M 143276924
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143276924 143276924
Product Name Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6924 M Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6924 M
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 4.7244 inch (120.000 mm) 4.7244 inch (120.000 mm)
Outside Diameter 6.4961 inch (165.000 mm) 6.4961 inch (165.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Roller Bearings - 2482821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.9370 inch (100.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17700 lbs (8027 kg)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-10 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 4.2500 inch (107.950 mm)
Overall Width 5.5000 inch (139.700 mm)
View Details