NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.
NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 143128830 | 143128830 |
| Product Name | Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4830 CV | Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4830 CV |
| Rolling Element | Steel | Steel |
| Type | Cylindrical Roller | Cylindrical Roller |
| Design Units | Metric | Metric |
| Bore | 5.9055 inch (150.000 mm) | 5.9055 inch (150.000 mm) |
| Outside Diameter | 7.4803 inch (190.000 mm) | 7.4803 inch (190.000 mm) |