SKF/Global Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4876 CV 143127876

Description
NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.
Description
NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4876 CV - 143127876 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4876 CV
143127876
Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4876 CV 143127876
NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.

NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.

Supplier's Site
Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4876 CV - 143127876 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4876 CV
143127876
Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4876 CV 143127876
NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.

NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143127876 143127876
Product Name Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4876 CV Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4876 CV
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 14.9606 inch (380.000 mm) 14.9606 inch (380.000 mm)
Outside Diameter 18.8976 inch (480.000 mm) 18.8976 inch (480.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAD(as,ms) - 24465-12 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
Roller Bearings - 2482899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8250 lbs (3741 kg)
View Details
Rotation - Cross Roller Ring - RA14008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details