SKF/Global Cylindrical Roller Bearings, Single Row, Full Complement - NCF 2234 V 1430102234

Description
NCF design bearings (fig) have two integral flanges on the inner ring and one integral flange on the outer ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. A retaining ring at the flangeless side of the outer ring holds the bearing assembly together. The axial internal clearance in the bearing is provided in the product table and is designed to permit small axial displacements of the shaft in relation to the housing, e.g. as a result of thermal expansion of the shaft, to be accommodated in the bearing.
Description
NCF design bearings (fig) have two integral flanges on the inner ring and one integral flange on the outer ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. A retaining ring at the flangeless side of the outer ring holds the bearing assembly together. The axial internal clearance in the bearing is provided in the product table and is designed to permit small axial displacements of the shaft in relation to the housing, e.g. as a result of thermal expansion of the shaft, to be accommodated in the bearing.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row, Full Complement - NCF 2234 V - 1430102234 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, Full Complement - NCF 2234 V
1430102234
Cylindrical Roller Bearings, Single Row, Full Complement - NCF 2234 V 1430102234
NCF design bearings (fig) have two integral flanges on the inner ring and one integral flange on the outer ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. A retaining ring at the flangeless side of the outer ring holds the bearing assembly together. The axial internal clearance in the bearing is provided in the product table and is designed to permit small axial displacements of the shaft in relation to the housing, e.g. as a result of thermal expansion of the shaft, to be accommodated in the bearing.

NCF design bearings (fig) have two integral flanges on the inner ring and one integral flange on the outer ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. A retaining ring at the flangeless side of the outer ring holds the bearing assembly together. The axial internal clearance in the bearing is provided in the product table and is designed to permit small axial displacements of the shaft in relation to the housing, e.g. as a result of thermal expansion of the shaft, to be accommodated in the bearing.

Supplier's Site
Cylindrical Roller Bearings, Single Row, Full Complement - NCF 2234 V - 1430102234 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, Full Complement - NCF 2234 V
1430102234
Cylindrical Roller Bearings, Single Row, Full Complement - NCF 2234 V 1430102234
NCF design bearings (fig) have two integral flanges on the inner ring and one integral flange on the outer ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. A retaining ring at the flangeless side of the outer ring holds the bearing assembly together. The axial internal clearance in the bearing is provided in the product table and is designed to permit small axial displacements of the shaft in relation to the housing, e.g. as a result of thermal expansion of the shaft, to be accommodated in the bearing.

NCF design bearings (fig) have two integral flanges on the inner ring and one integral flange on the outer ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. A retaining ring at the flangeless side of the outer ring holds the bearing assembly together. The axial internal clearance in the bearing is provided in the product table and is designed to permit small axial displacements of the shaft in relation to the housing, e.g. as a result of thermal expansion of the shaft, to be accommodated in the bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1430102234 1430102234
Product Name Cylindrical Roller Bearings, Single Row, Full Complement - NCF 2234 V Cylindrical Roller Bearings, Single Row, Full Complement - NCF 2234 V
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 6.6929 inch (170.000 mm) 6.6929 inch (170.000 mm)
Outside Diameter 12.2047 inch (310.000 mm) 12.2047 inch (310.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU10020UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
Roller Bearings - 1469271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 2.1654 inch (55.000 mm)
Outside Diameter 3.9370 inch (100.000 mm)
View Details
Aerospace Bearings, YAG(abma) - 28NBC2040YZP - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details