Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.
Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 141999002 | 141999002 |
| Product Name | Cylindrical Roller Bearings, Split Double Row - BCSB 320806 | Cylindrical Roller Bearings, Split Double Row - BCSB 320806 |
| Rolling Element | Steel | Steel |
| Type | Cylindrical Roller; (Split Bearing) | Cylindrical Roller; (Split Bearing) |
| Design Units | Metric | Metric |
| Bore | 44.0945 inch (1120.000 mm) | 44.0945 inch (1120.000 mm) |