SKF/Global Cylindrical Roller Bearings, Single Row - NU 3240 ECM 1410203240

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NU 3240 ECM - 1410203240 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 3240 ECM
1410203240
Cylindrical Roller Bearings, Single Row - NU 3240 ECM 1410203240
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NU 3240 ECM - 1410203240 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 3240 ECM
1410203240
Cylindrical Roller Bearings, Single Row - NU 3240 ECM 1410203240
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1410203240 1410203240
Product Name Cylindrical Roller Bearings, Single Row - NU 3240 ECM Cylindrical Roller Bearings, Single Row - NU 3240 ECM
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 7.8740 inch (200.000 mm) 7.8740 inch (200.000 mm)
Outside Diameter 14.1732 inch (360.000 mm) 14.1732 inch (360.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-62 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 20.0000 inch (508.000 mm)
Overall Width 40.0000 inch (1015.999 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 9200 lbs (4172 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details