SKF/Global Cylindrical Roller Bearings, Single Row - NUP 2219 ECP 1400612219

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NUP 2219 ECP - 1400612219 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NUP 2219 ECP
1400612219
Cylindrical Roller Bearings, Single Row - NUP 2219 ECP 1400612219
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NUP 2219 ECP - 1400612219 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NUP 2219 ECP
1400612219
Cylindrical Roller Bearings, Single Row - NUP 2219 ECP 1400612219
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1400612219 1400612219
Product Name Cylindrical Roller Bearings, Single Row - NUP 2219 ECP Cylindrical Roller Bearings, Single Row - NUP 2219 ECP
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 3.7402 inch (95.000 mm) 3.7402 inch (95.000 mm)
Outside Diameter 6.6929 inch (170.000 mm) 6.6929 inch (170.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-26-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 13600 lbs (6168 kg)
View Details
Rotation - Cross Roller Ring - RB14016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details