SKF/Global Cylindrical Roller Bearings, Single Row - NUP 232 ECM 1400600232

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NUP 232 ECM - 1400600232 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NUP 232 ECM
1400600232
Cylindrical Roller Bearings, Single Row - NUP 232 ECM 1400600232
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NUP 232 ECM - 1400600232 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NUP 232 ECM
1400600232
Cylindrical Roller Bearings, Single Row - NUP 232 ECM 1400600232
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1400600232 1400600232
Product Name Cylindrical Roller Bearings, Single Row - NUP 232 ECM Cylindrical Roller Bearings, Single Row - NUP 232 ECM
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 6.2992 inch (160.000 mm) 6.2992 inch (160.000 mm)
Outside Diameter 11.4173 inch (290.000 mm) 11.4173 inch (290.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Sprag Clutch Bearings - 1845752 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details