SKF/Global Cylindrical Roller Bearings, Single Row - NJ 2307 ECP 1400412307

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NJ 2307 ECP - 1400412307 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NJ 2307 ECP
1400412307
Cylindrical Roller Bearings, Single Row - NJ 2307 ECP 1400412307
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NJ 2307 ECP - 1400412307 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NJ 2307 ECP
1400412307
Cylindrical Roller Bearings, Single Row - NJ 2307 ECP 1400412307
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1400412307 1400412307
Product Name Cylindrical Roller Bearings, Single Row - NJ 2307 ECP Cylindrical Roller Bearings, Single Row - NJ 2307 ECP
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 1.3780 inch (35.000 mm) 1.3780 inch (35.000 mm)
Outside Diameter 3.1496 inch (80.000 mm) 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
.2500 in. ID, .6562 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4200 lbs (1905 kg)
View Details
Rotation - Cross Roller Ring - RA16013CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details