SKF/Global Tapered Roller Bearings, Four-row - BT4B 332642/HA1 134491003

Description
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).
Description
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings, Four-row - BT4B  332642/HA1 - 134491003 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearings, Four-row - BT4B 332642/HA1
134491003
Tapered Roller Bearings, Four-row - BT4B 332642/HA1 134491003
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Supplier's Site
Tapered Roller Bearings, Four-row - BT4B  332642/HA1 - 134491003 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearings, Four-row - BT4B 332642/HA1
134491003
Tapered Roller Bearings, Four-row - BT4B 332642/HA1 134491003
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 134491003 134491003
Product Name Tapered Roller Bearings, Four-row - BT4B 332642/HA1 Tapered Roller Bearings, Four-row - BT4B 332642/HA1
Rolling Element Steel Steel
Type Four Row Tapered Four Row Tapered
Design Units Metric Metric
Bore 12.5000 inch (317.500 mm) 12.5000 inch (317.500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-150-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details
Rotation - Cross Roller Ring - RB11015UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details