SKF/Global Tapered Roller Bearing, Single Row - 64432/64708 1320001005

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - 64432/64708 - 1320001005 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 64432/64708
1320001005
Tapered Roller Bearing, Single Row - 64432/64708 1320001005
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - 64432/64708 - 1320001005 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 64432/64708
1320001005
Tapered Roller Bearing, Single Row - 64432/64708 1320001005
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1320001005 1320001005
Product Name Tapered Roller Bearing, Single Row - 64432/64708 Tapered Roller Bearing, Single Row - 64432/64708
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 4.3307 inch (110.000 mm) 4.3307 inch (110.000 mm)
Outside Diameter 7.0866 inch (180.000 mm) 7.0866 inch (180.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB50040UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 19.6851 inch (500.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-11-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 4.2550 inch (108.077 mm)
Overall Width 5.5000 inch (139.700 mm)
View Details
Roller Bearings - 2482898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details