SKF/Global Tapered Roller Bearing, Single Row - 15103 S/15243/Q 1320000134

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - 15103 S/15243/Q - 1320000134 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 15103 S/15243/Q
1320000134
Tapered Roller Bearing, Single Row - 15103 S/15243/Q 1320000134
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - 15103 S/15243/Q - 1320000134 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 15103 S/15243/Q
1320000134
Tapered Roller Bearing, Single Row - 15103 S/15243/Q 1320000134
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1320000134 1320000134
Product Name Tapered Roller Bearing, Single Row - 15103 S/15243/Q Tapered Roller Bearing, Single Row - 15103 S/15243/Q
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 1.0000 inch (25.400 mm) 1.0000 inch (25.400 mm)
Outside Diameter 2.4375 inch (61.912 mm) 2.4375 inch (61.912 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.7500 inch (69.850 mm)
Overall Width 3.8750 inch (98.425 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details
Rotation - Cross Roller Ring - RAU6008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details