SKF/Global Tapered Roller Bearing, Single Row - 594 A/592 A/Q 1320000120

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - 594 A/592 A/Q - 1320000120 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 594 A/592 A/Q
1320000120
Tapered Roller Bearing, Single Row - 594 A/592 A/Q 1320000120
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - 594 A/592 A/Q - 1320000120 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 594 A/592 A/Q
1320000120
Tapered Roller Bearing, Single Row - 594 A/592 A/Q 1320000120
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1320000120 1320000120
Product Name Tapered Roller Bearing, Single Row - 594 A/592 A/Q Tapered Roller Bearing, Single Row - 594 A/592 A/Q
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 3.7500 inch (95.250 mm) 3.7500 inch (95.250 mm)
Outside Diameter 6.0000 inch (152.400 mm) 6.0000 inch (152.400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAD(Smith) - YAD-10 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Roller Bearings - 2482926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
.5625 in. ID, 1.0937 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 36000 lbs (16327 kg)
View Details
Rotation - Cross Roller Ring - RBU4010UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.5748 inch (40.000 mm)
View Details