SKF/Global Tapered Roller Bearing, Single Row - 25590/25522/Q 1320000069

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - 25590/25522/Q - 1320000069 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 25590/25522/Q
1320000069
Tapered Roller Bearing, Single Row - 25590/25522/Q 1320000069
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - 25590/25522/Q - 1320000069 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 25590/25522/Q
1320000069
Tapered Roller Bearing, Single Row - 25590/25522/Q 1320000069
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1320000069 1320000069
Product Name Tapered Roller Bearing, Single Row - 25590/25522/Q Tapered Roller Bearing, Single Row - 25590/25522/Q
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 1.7960 inch (45.618 mm) 1.7960 inch (45.618 mm)
Outside Diameter 3.2700 inch (83.058 mm) 3.2700 inch (83.058 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
0.165 in. ID, 0.4687 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3200 lbs (1451 kg)
View Details
Rotation - Cross Roller Ring - RU42UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details