SKF/Global Tapered Roller Bearing, Single Row - 32312 J2/Q 1310002312

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - 32312 J2/Q - 1310002312 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 32312 J2/Q
1310002312
Tapered Roller Bearing, Single Row - 32312 J2/Q 1310002312
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - 32312 J2/Q - 1310002312 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 32312 J2/Q
1310002312
Tapered Roller Bearing, Single Row - 32312 J2/Q 1310002312
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1310002312 1310002312
Product Name Tapered Roller Bearing, Single Row - 32312 J2/Q Tapered Roller Bearing, Single Row - 32312 J2/Q
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 2.3622 inch (60.000 mm) 2.3622 inch (60.000 mm)
Outside Diameter 5.1181 inch (130.000 mm) 5.1181 inch (130.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 13600 lbs (6168 kg)
View Details
Rotation - Cross Roller Ring - RAU3005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details