SKF/Global Tapered Roller Bearing, Single Row - 32218 1310002218

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - 32218 - 1310002218 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 32218
1310002218
Tapered Roller Bearing, Single Row - 32218 1310002218
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - 32218 - 1310002218 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 32218
1310002218
Tapered Roller Bearing, Single Row - 32218 1310002218
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1310002218 1310002218
Product Name Tapered Roller Bearing, Single Row - 32218 Tapered Roller Bearing, Single Row - 32218
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 3.5433 inch (90.000 mm) 3.5433 inch (90.000 mm)
Outside Diameter 6.2992 inch (160.000 mm) 6.2992 inch (160.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-76 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 26900 lbs (12200 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details