SKF/Global Tapered Roller Bearing, Single Row - 32016 X 1310002016

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - 32016 X - 1310002016 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 32016 X
1310002016
Tapered Roller Bearing, Single Row - 32016 X 1310002016
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - 32016 X - 1310002016 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 32016 X
1310002016
Tapered Roller Bearing, Single Row - 32016 X 1310002016
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1310002016 1310002016
Product Name Tapered Roller Bearing, Single Row - 32016 X Tapered Roller Bearing, Single Row - 32016 X
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 3.1496 inch (80.000 mm) 3.1496 inch (80.000 mm)
Outside Diameter 4.9213 inch (125.000 mm) 4.9213 inch (125.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-9-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 3.2550 inch (82.677 mm)
Overall Width 4.5000 inch (114.300 mm)
View Details
Rotation - Cross Roller Ring - RB25030UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details