SKF/Global Tapered Roller Bearing, Single Row - 30324 1310000324

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - 30324 - 1310000324 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 30324
1310000324
Tapered Roller Bearing, Single Row - 30324 1310000324
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - 30324 - 1310000324 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 30324
1310000324
Tapered Roller Bearing, Single Row - 30324 1310000324
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1310000324 1310000324
Product Name Tapered Roller Bearing, Single Row - 30324 Tapered Roller Bearing, Single Row - 30324
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 4.7244 inch (120.000 mm) 4.7244 inch (120.000 mm)
Outside Diameter 10.2362 inch (260.000 mm) 10.2362 inch (260.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-9 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 3.7500 inch (95.250 mm)
Overall Width 5.0000 inch (127.000 mm)
View Details
Roller Bearings - 2482893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
5mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM051406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB4510UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.7717 inch (45.000 mm)
View Details