SKF/Global Tapered Roller Bearing, Single Row - 30238 1310000238

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - 30238 - 1310000238 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 30238
1310000238
Tapered Roller Bearing, Single Row - 30238 1310000238
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - 30238 - 1310000238 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - 30238
1310000238
Tapered Roller Bearing, Single Row - 30238 1310000238
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1310000238 1310000238
Product Name Tapered Roller Bearing, Single Row - 30238 Tapered Roller Bearing, Single Row - 30238
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 7.4803 inch (190.000 mm) 7.4803 inch (190.000 mm)
Outside Diameter 13.3858 inch (340.000 mm) 13.3858 inch (340.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAD(as,ms) - 24465-36 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
Roller Bearings - 1469287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17700 lbs (8027 kg)
View Details
Rotation - Cross Roller Ring - RB22025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 8.6614 inch (220.000 mm)
View Details