SKF/Global Tapered Roller Bearing, Single Row with Solid Oil - 32007 X/QW64 1300212007

Description
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.
Description
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row with Solid Oil - 32007 X/QW64 - 1300212007 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row with Solid Oil - 32007 X/QW64
1300212007
Tapered Roller Bearing, Single Row with Solid Oil - 32007 X/QW64 1300212007
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.

In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.

Supplier's Site
Tapered Roller Bearing, Single Row with Solid Oil - 32007 X/QW64 - 1300212007 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row with Solid Oil - 32007 X/QW64
1300212007
Tapered Roller Bearing, Single Row with Solid Oil - 32007 X/QW64 1300212007
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.

In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1300212007 1300212007
Product Name Tapered Roller Bearing, Single Row with Solid Oil - 32007 X/QW64 Tapered Roller Bearing, Single Row with Solid Oil - 32007 X/QW64
Rolling Element Steel Steel
Features Solid Lubrication Solid Lubrication
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 1.3780 inch (35.000 mm) 1.3780 inch (35.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-100 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 30.0000 inch (762.000 mm)
Overall Width 56.0000 inch (1422.399 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 9200 lbs (4172 kg)
View Details
Rotation - Cross Roller Ring - RA11008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details