SKF Group (The) Bearing 1217K/C3

Description
SELF-ALIGNING BALL BEARING ,TAPER 1:12, 85 MM ID, 150 MM OD, 28 MM WIDTH, OPEN, C3. FREE 2 YEAR RADWELL WARRANTY
Description
SELF-ALIGNING BALL BEARING ,TAPER 1:12, 85 MM ID, 150 MM OD, 28 MM WIDTH, OPEN, C3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 102145838 - Radwell International
Willingboro, NJ, United States
Bearing
102145838
Bearing 102145838
SELF-ALIGNING BALL BEARING ,TAPER 1:12, 85 MM ID, 150 MM OD, 28 MM WIDTH, OPEN, C3. FREE 2 YEAR RADWELL WARRANTY

SELF-ALIGNING BALL BEARING ,TAPER 1:12, 85 MM ID, 150 MM OD, 28 MM WIDTH, OPEN, C3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 102145838
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS5012G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details