SKF/Global Angular Contact Ball Bearings, Single Row - BA2B 309601 A 121339714

Description
Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the section "Internal clearance and preload". Universally matchable bearings carry a designation suffix to indicate the internal clearance (CA, CB, CC) or preload (GA, GB, GC) of a set of two, prior to mounting.
Description
Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the section "Internal clearance and preload". Universally matchable bearings carry a designation suffix to indicate the internal clearance (CA, CB, CC) or preload (GA, GB, GC) of a set of two, prior to mounting.

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Ball Bearings, Single Row - BA2B 309601 A - 121339714 - SKF/Global
Lansdale, PA, USA
Angular Contact Ball Bearings, Single Row - BA2B 309601 A
121339714
Angular Contact Ball Bearings, Single Row - BA2B 309601 A 121339714
Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the section "Internal clearance and preload". Universally matchable bearings carry a designation suffix to indicate the internal clearance (CA, CB, CC) or preload (GA, GB, GC) of a set of two, prior to mounting.

Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the section "Internal clearance and preload". Universally matchable bearings carry a designation suffix to indicate the internal clearance (CA, CB, CC) or preload (GA, GB, GC) of a set of two, prior to mounting.

Supplier's Site
Angular Contact Ball Bearings, Single Row - BA2B 309601 A - 121339714 - SKF/North America
Lansdale, PA, USA
Angular Contact Ball Bearings, Single Row - BA2B 309601 A
121339714
Angular Contact Ball Bearings, Single Row - BA2B 309601 A 121339714
Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the section "Internal clearance and preload". Universally matchable bearings carry a designation suffix to indicate the internal clearance (CA, CB, CC) or preload (GA, GB, GC) of a set of two, prior to mounting.

Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the section "Internal clearance and preload". Universally matchable bearings carry a designation suffix to indicate the internal clearance (CA, CB, CC) or preload (GA, GB, GC) of a set of two, prior to mounting.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 121339714 121339714
Product Name Angular Contact Ball Bearings, Single Row - BA2B 309601 A Angular Contact Ball Bearings, Single Row - BA2B 309601 A
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Rolling Element Steel Steel
Seals / Shields None (Open Bearing) None (Open Bearing)
Design Units Metric Metric
Bore 19.6851 inch (500.000 mm) 19.6851 inch (500.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details