SKF/Global Angular Contact Ball Bearings, Single Row - 2 × 7213 BECBM 121206213

Description
Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the section "Internal clearance and preload". Universally matchable bearings carry a designation suffix to indicate the internal clearance (CA, CB, CC) or preload (GA, GB, GC) of a set of two, prior to mounting.
Description
Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the section "Internal clearance and preload". Universally matchable bearings carry a designation suffix to indicate the internal clearance (CA, CB, CC) or preload (GA, GB, GC) of a set of two, prior to mounting.

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Ball Bearings, Single Row - 2 × 7213 BECBM - 121206213 - SKF/Global
Lansdale, PA, USA
Angular Contact Ball Bearings, Single Row - 2 × 7213 BECBM
121206213
Angular Contact Ball Bearings, Single Row - 2 × 7213 BECBM 121206213
Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the section "Internal clearance and preload". Universally matchable bearings carry a designation suffix to indicate the internal clearance (CA, CB, CC) or preload (GA, GB, GC) of a set of two, prior to mounting.

Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the section "Internal clearance and preload". Universally matchable bearings carry a designation suffix to indicate the internal clearance (CA, CB, CC) or preload (GA, GB, GC) of a set of two, prior to mounting.

Supplier's Site
Angular Contact Ball Bearings, Single Row - 2 × 7213 BECBM - 121206213 - SKF/North America
Lansdale, PA, USA
Angular Contact Ball Bearings, Single Row - 2 × 7213 BECBM
121206213
Angular Contact Ball Bearings, Single Row - 2 × 7213 BECBM 121206213
Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the section "Internal clearance and preload". Universally matchable bearings carry a designation suffix to indicate the internal clearance (CA, CB, CC) or preload (GA, GB, GC) of a set of two, prior to mounting.

Bearings for universal matching are specifically manufactured so that when mounted in random order, but immediately adjacent to each other, a given internal clearance or preload and/or an even load distribution will be obtained without the use of shims or similar devices, refer to the section "Internal clearance and preload". Universally matchable bearings carry a designation suffix to indicate the internal clearance (CA, CB, CC) or preload (GA, GB, GC) of a set of two, prior to mounting.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 121206213 121206213
Product Name Angular Contact Ball Bearings, Single Row - 2 × 7213 BECBM Angular Contact Ball Bearings, Single Row - 2 × 7213 BECBM
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Rolling Element Steel Steel
Seals / Shields None (Open Bearing) None (Open Bearing)
Design Units Metric Metric
Bore 2.5591 inch (65.000 mm) 2.5591 inch (65.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seals / Shields Double Shield
Design Units Metric
Bore 0.5000 inch (12.700 mm)
View Details