SKF/Global Angular Contact Ball Bearings, Single Row - 7316 BEGAY 1210143316

Description
Single row angular contact ball bearings (fig) can accommodate axial loads acting in one direction only (fig). Under radial loads a force acting in the axial direction is produced in the bearing, and this force must be counteracted. Consequently the bearing is normally adjusted against a second bearing.
Description
Single row angular contact ball bearings (fig) can accommodate axial loads acting in one direction only (fig). Under radial loads a force acting in the axial direction is produced in the bearing, and this force must be counteracted. Consequently the bearing is normally adjusted against a second bearing.

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Ball Bearings, Single Row - 7316 BEGAY - 1210143316 - SKF/Global
Lansdale, PA, USA
Angular Contact Ball Bearings, Single Row - 7316 BEGAY
1210143316
Angular Contact Ball Bearings, Single Row - 7316 BEGAY 1210143316
Single row angular contact ball bearings (fig) can accommodate axial loads acting in one direction only (fig). Under radial loads a force acting in the axial direction is produced in the bearing, and this force must be counteracted. Consequently the bearing is normally adjusted against a second bearing.

Single row angular contact ball bearings (fig) can accommodate axial loads acting in one direction only (fig). Under radial loads a force acting in the axial direction is produced in the bearing, and this force must be counteracted. Consequently the bearing is normally adjusted against a second bearing.

Supplier's Site
Angular Contact Ball Bearings, Single Row - 7316 BEGAY - 1210143316 - SKF/North America
Lansdale, PA, USA
Angular Contact Ball Bearings, Single Row - 7316 BEGAY
1210143316
Angular Contact Ball Bearings, Single Row - 7316 BEGAY 1210143316
Single row angular contact ball bearings (fig) can accommodate axial loads acting in one direction only (fig). Under radial loads a force acting in the axial direction is produced in the bearing, and this force must be counteracted. Consequently the bearing is normally adjusted against a second bearing.

Single row angular contact ball bearings (fig) can accommodate axial loads acting in one direction only (fig). Under radial loads a force acting in the axial direction is produced in the bearing, and this force must be counteracted. Consequently the bearing is normally adjusted against a second bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 1210143316 1210143316
Product Name Angular Contact Ball Bearings, Single Row - 7316 BEGAY Angular Contact Ball Bearings, Single Row - 7316 BEGAY
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Rolling Element Steel Steel
Seals / Shields None (Open Bearing) None (Open Bearing)
Design Units Metric Metric
Bore 3.1496 inch (80.000 mm) 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Primary Bearing Category Angular Contact Ball Bearing
Application Pump
Grease 9000 rpm
View Details