SKF/Global Angular Contact Ball Bearings, Single Row - 7311 BECBY 1210140311

Description
Single row angular contact ball bearings (fig) can accommodate axial loads acting in one direction only (fig). Under radial loads a force acting in the axial direction is produced in the bearing, and this force must be counteracted. Consequently the bearing is normally adjusted against a second bearing.
Description
Single row angular contact ball bearings (fig) can accommodate axial loads acting in one direction only (fig). Under radial loads a force acting in the axial direction is produced in the bearing, and this force must be counteracted. Consequently the bearing is normally adjusted against a second bearing.

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Ball Bearings, Single Row - 7311 BECBY - 1210140311 - SKF/Global
Lansdale, PA, USA
Angular Contact Ball Bearings, Single Row - 7311 BECBY
1210140311
Angular Contact Ball Bearings, Single Row - 7311 BECBY 1210140311
Single row angular contact ball bearings (fig) can accommodate axial loads acting in one direction only (fig). Under radial loads a force acting in the axial direction is produced in the bearing, and this force must be counteracted. Consequently the bearing is normally adjusted against a second bearing.

Single row angular contact ball bearings (fig) can accommodate axial loads acting in one direction only (fig). Under radial loads a force acting in the axial direction is produced in the bearing, and this force must be counteracted. Consequently the bearing is normally adjusted against a second bearing.

Supplier's Site
Angular Contact Ball Bearings, Single Row - 7311 BECBY - 1210140311 - SKF/North America
Lansdale, PA, USA
Angular Contact Ball Bearings, Single Row - 7311 BECBY
1210140311
Angular Contact Ball Bearings, Single Row - 7311 BECBY 1210140311
Single row angular contact ball bearings (fig) can accommodate axial loads acting in one direction only (fig). Under radial loads a force acting in the axial direction is produced in the bearing, and this force must be counteracted. Consequently the bearing is normally adjusted against a second bearing.

Single row angular contact ball bearings (fig) can accommodate axial loads acting in one direction only (fig). Under radial loads a force acting in the axial direction is produced in the bearing, and this force must be counteracted. Consequently the bearing is normally adjusted against a second bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 1210140311 1210140311
Product Name Angular Contact Ball Bearings, Single Row - 7311 BECBY Angular Contact Ball Bearings, Single Row - 7311 BECBY
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Rolling Element Steel Steel
Seals / Shields None (Open Bearing) None (Open Bearing)
Design Units Metric Metric
Bore 2.1654 inch (55.000 mm) 2.1654 inch (55.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

17mm ID, 47mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7303B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Primary Bearing Category Angular Contact Ball Bearing
Application Pump
Grease 13000 rpm
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-100-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details