SKF Group (The) Bearing 1201-ETN9

Description
SELF ALIGNING BALL BEARING, 12MM BORE DIAMETER, 32MM OUTSIDE DIAMETER, 10MM WIDTH, 2 ROWS, 6.24 KN BASIC DYNAMIC LOAD RATING, 1.43 KN BASIC STATIC LOAD RATING, 50000 RPM - REFERENCE SPEED, 32000 RPM - LIMITING SPEED, CYLINDRICAL BORE TYPE, BEARING STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
SELF ALIGNING BALL BEARING, 12MM BORE DIAMETER, 32MM OUTSIDE DIAMETER, 10MM WIDTH, 2 ROWS, 6.24 KN BASIC DYNAMIC LOAD RATING, 1.43 KN BASIC STATIC LOAD RATING, 50000 RPM - REFERENCE SPEED, 32000 RPM - LIMITING SPEED, CYLINDRICAL BORE TYPE, BEARING STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 565998 - Radwell International
Willingboro, NJ, United States
Bearing
565998
Bearing 565998
SELF ALIGNING BALL BEARING, 12MM BORE DIAMETER, 32MM OUTSIDE DIAMETER, 10MM WIDTH, 2 ROWS, 6.24 KN BASIC DYNAMIC LOAD RATING, 1.43 KN BASIC STATIC LOAD RATING, 50000 RPM - REFERENCE SPEED, 32000 RPM - LIMITING SPEED, CYLINDRICAL BORE TYPE, BEARING STEEL. FREE 2 YEAR RADWELL WARRANTY

SELF ALIGNING BALL BEARING, 12MM BORE DIAMETER, 32MM OUTSIDE DIAMETER, 10MM WIDTH, 2 ROWS, 6.24 KN BASIC DYNAMIC LOAD RATING, 1.43 KN BASIC STATIC LOAD RATING, 50000 RPM - REFERENCE SPEED, 32000 RPM - LIMITING SPEED, CYLINDRICAL BORE TYPE, BEARING STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 565998
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 1883311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details