SKF Group (The) Bearing 109KR

Description
BEARING, ANGULAR CONTACT, 45MM BORE, 75MM OD, 16MM WIDTH, 15 DEGREE CONTACT. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, ANGULAR CONTACT, 45MM BORE, 75MM OD, 16MM WIDTH, 15 DEGREE CONTACT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 57127453 - Radwell International
Willingboro, NJ, United States
Bearing
57127453
Bearing 57127453
BEARING, ANGULAR CONTACT, 45MM BORE, 75MM OD, 16MM WIDTH, 15 DEGREE CONTACT. FREE 2 YEAR RADWELL WARRANTY

BEARING, ANGULAR CONTACT, 45MM BORE, 75MM OD, 16MM WIDTH, 15 DEGREE CONTACT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 57127453
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

17mm ID, 47mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7303B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 13000 rpm
Oil 17000 rpm
View Details
Ball Bearings - 2058794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields Single Seal
Design Units Metric
View Details
Bearing - 67824601 - Radwell International
Barden Precision Bearings
View Details
5200 Series double row, angular contact bearings - 5201 - Noma Bearing Corporation
Specs
Type Double Row Angular Contact
Design Units Metric
Bore 0.4724 inch (11.999 mm)
View Details