Deep groove ball bearings with a snap ring groove can simplify arrangement design as the bearings can be axially located in the housing by a snap (or retaining) ring (fig). This saves space. Appropriate snap rings are shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing.
Deep groove ball bearings with a snap ring groove can simplify arrangement design as the bearings can be axially located in the housing by a snap (or retaining) ring (fig). This saves space. Appropriate snap rings are shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 1050370200 | 1050370200 |
| Product Name | Deep Groove Ball Bearings with a Snap Ring Groove - 6200-2ZNR | Deep Groove Ball Bearings with a Snap Ring Groove - 6200-2ZNR |
| Primary Bearing Category | Radial Ball Bearing | Radial Ball Bearing |
| Rolling Element | Steel | Steel |
| Lubrication | Prelubricated | Prelubricated |
| Features | Snap Ring / Snap Ring Groove | Snap Ring / Snap Ring Groove |
| Type | Conrad / Deep Groove | Conrad / Deep Groove |