SKF/Global Deep Groove Ball Bearings with a Snap Ring Groove - 6012 N 1050310012

Description
Deep groove ball bearings with a snap ring groove can simplify arrangement design as the bearings can be axially located in the housing by a snap (or retaining) ring (fig). This saves space. Appropriate snap rings are shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing.
Description
Deep groove ball bearings with a snap ring groove can simplify arrangement design as the bearings can be axially located in the housing by a snap (or retaining) ring (fig). This saves space. Appropriate snap rings are shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing.

Suppliers

Company
Product
Description
Supplier Links
Deep Groove Ball Bearings with a Snap Ring Groove - 6012 N - 1050310012 - SKF/Global
Lansdale, PA, USA
Deep Groove Ball Bearings with a Snap Ring Groove - 6012 N
1050310012
Deep Groove Ball Bearings with a Snap Ring Groove - 6012 N 1050310012
Deep groove ball bearings with a snap ring groove can simplify arrangement design as the bearings can be axially located in the housing by a snap (or retaining) ring (fig). This saves space. Appropriate snap rings are shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing.

Deep groove ball bearings with a snap ring groove can simplify arrangement design as the bearings can be axially located in the housing by a snap (or retaining) ring (fig). This saves space. Appropriate snap rings are shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing.

Supplier's Site
Deep Groove Ball Bearings with a Snap Ring Groove - 6012 N - 1050310012 - SKF/North America
Lansdale, PA, USA
Deep Groove Ball Bearings with a Snap Ring Groove - 6012 N
1050310012
Deep Groove Ball Bearings with a Snap Ring Groove - 6012 N 1050310012
Deep groove ball bearings with a snap ring groove can simplify arrangement design as the bearings can be axially located in the housing by a snap (or retaining) ring (fig). This saves space. Appropriate snap rings are shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing.

Deep groove ball bearings with a snap ring groove can simplify arrangement design as the bearings can be axially located in the housing by a snap (or retaining) ring (fig). This saves space. Appropriate snap rings are shown in the product table with designation and dimensions and may be supplied separately or already mounted on the bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 1050310012 1050310012
Product Name Deep Groove Ball Bearings with a Snap Ring Groove - 6012 N Deep Groove Ball Bearings with a Snap Ring Groove - 6012 N
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Rolling Element Steel Steel
Seals / Shields None (Open Bearing) None (Open Bearing)
Features Snap Ring / Snap Ring Groove Snap Ring / Snap Ring Groove
Type Conrad / Deep Groove Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
View Details