SKF Group (The) Bearing 103-KSZZG

Description
RADIAL DEEP GROOVE BALL BEARING, STRAIGHT BORE, DOUBLE SEALED, WITH SNAP RING, 17 MM BORE DIAMETER, 35 MM OUTER DIAMETER, 10 MM WIDTH, SHEET METAL CAGE MATERIAL, 24000 RPM, 1360 LBF RADIAL DYNAMIC/730 LBF RADIAL STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
RADIAL DEEP GROOVE BALL BEARING, STRAIGHT BORE, DOUBLE SEALED, WITH SNAP RING, 17 MM BORE DIAMETER, 35 MM OUTER DIAMETER, 10 MM WIDTH, SHEET METAL CAGE MATERIAL, 24000 RPM, 1360 LBF RADIAL DYNAMIC/730 LBF RADIAL STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19448005 - Radwell International
Willingboro, NJ, United States
Bearing
19448005
Bearing 19448005
RADIAL DEEP GROOVE BALL BEARING, STRAIGHT BORE, DOUBLE SEALED, WITH SNAP RING, 17 MM BORE DIAMETER, 35 MM OUTER DIAMETER, 10 MM WIDTH, SHEET METAL CAGE MATERIAL, 24000 RPM, 1360 LBF RADIAL DYNAMIC/730 LBF RADIAL STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

RADIAL DEEP GROOVE BALL BEARING, STRAIGHT BORE, DOUBLE SEALED, WITH SNAP RING, 17 MM BORE DIAMETER, 35 MM OUTER DIAMETER, 10 MM WIDTH, SHEET METAL CAGE MATERIAL, 24000 RPM, 1360 LBF RADIAL DYNAMIC/730 LBF RADIAL STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 19448005
Product Name Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-9 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details