Single row deep groove ball bearings (fig) are particularly versatile. They are simple in design, non-separable, suitable for high and even very high speeds and are robust in operation, requiring little maintenance. Deep raceway grooves and the close conformity between the raceway grooves and the balls enable deep groove ball bearings to accommodate axial loads in both directions, in addition to radial loads, even at high speeds.
Single row deep groove ball bearings (fig) are particularly versatile. They are simple in design, non-separable, suitable for high and even very high speeds and are robust in operation, requiring little maintenance. Deep raceway grooves and the close conformity between the raceway grooves and the balls enable deep groove ball bearings to accommodate axial loads in both directions, in addition to radial loads, even at high speeds.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 1010281828 | 1010281828 |
| Product Name | Single Row Deep Groove Ball Bearings - 61828-2RS1 | Single Row Deep Groove Ball Bearings - 61828-2RS1 |
| Primary Bearing Category | Radial Ball Bearing | Radial Ball Bearing |
| Rolling Element | Steel | Steel |
| Seals / Shields | Double Seal | Double Seal |
| Lubrication | Prelubricated | Prelubricated |
| Type | Conrad / Deep Groove | Conrad / Deep Groove |