KANOMAX USA, INC. Supervent 100mm Centrifugal Fan SV6P

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Andover, NJ, USA
Supervent 100mm Centrifugal Fan
SV6P
Supervent 100mm Centrifugal Fan SV6P

Technical Specifications

  KANOMAX USA, INC.
Product Category Fans and Blowers (industrial)
Product Number SV6P
Product Name Supervent 100mm Centrifugal Fan
Configuration Window
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - Qx Series Rotary Positive Displacement Blowers - 5518_md-pneumatics-qx-blo - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details
Filter Fans - 1947673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 11.5 inch (291 mm)
Air Flow Rate 358 SCFM (609 m³/hr)
View Details
PTCC SERIES - Metal Box Fans - PTCC-150P L 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
VLF 797 / HLF 797 Laminar Flow Module -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details