SV6HP -- SUPERVENT 100MM CENTRIFUGAL FAN
KANOMAX USA, INC.
Supervent 100mm Centrifugal Fan
SV6HP
Suppliers
Supervent 100mm Centrifugal Fan
SV6HP
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
SV6HP |
|
Product Name
|
Supervent 100mm Centrifugal Fan |
|
Configuration
|
Window
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Applications / Use
Pressure Blower
Product Form
Packaged
Environment
Clean
View Details
Applications / Use
Materials Handling
Environment
Clean
Air Flow Rate
32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
New York Blower Company (The)
Applications / Use
Product / Process Cooling; HVAC; Ventilation; Materials Handling
Product Form
Packaged
Configuration
Process Drying
View Details