SV6 -- SUPERVENT 100MM CENTRIFUGAL FAN
KANOMAX USA, INC.
Supervent 100mm Centrifugal Fan
SV6
Suppliers
Supervent 100mm Centrifugal Fan
SV6
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
SV6 |
|
Product Name
|
Supervent 100mm Centrifugal Fan |
|
Configuration
|
Window
|
Unlock Full Specs
to access all available technical data
Similar Products
New York Blower Company (The)
Applications / Use
Pressure Blower; Product / Process Cooling; HVAC; Ventilation
Product Form
Packaged
Draft
Forced Draft
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Configuration
Side-intake air duct
Design
Centrifugal
View Details
Rogers Machinery Company, Inc.
Applications / Use
HVAC
Air Flow Rate
1 SCFM (0.9977 m³/hr)
Static Pressure Range
415 in H2O (776 Torr)
View Details