MV150AP -- MAXIVENT 150MM AXIAL FAN
KANOMAX USA, INC.
Maxivent 150mm Axial Fan
MV150AP
Suppliers
Maxivent 150mm Axial Fan
MV150AP
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
MV150AP |
|
Product Name
|
Maxivent 150mm Axial Fan |
|
Features
|
Wall
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications / Use
Pressure Blower
Product Form
Bare
Environment
Clean
View Details
Paxton Products, an ITW company
Applications / Use
Pressure Blower
Product Form
Packaged
Environment
Clean
View Details
Fan / Blower Diameter
12.0 to 84.0 inch (305 to 2134 mm)
Features
Doors
Static Pressure Range
0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details