| KANOMAX USA, INC. | |
|---|---|
| Product Category | Air Flow Sensors |
| Product Number | Model 6805 |
| Product Name | Anemomaster |
| Features | Also measures temperature; Time or multi-point averaging |
| Instrument Style | Insertion Probe Type |
| Mounting | Hand-held or Portable |
| Measurement Type | Air Velocity |
| Technology Type | Vane Anemometer (Velometer); Other Technology Type; Hygrometer |