| KANOMAX USA, INC. | |
|---|---|
| Product Category | Air Flow Sensors |
| Product Number | Model 6162 |
| Product Name | Anemomaster |
| Output Options | Outputs an analog voltage signal |
| Features | Also measures temperature; Time or multi-point averaging; Temperature compensation |
| Instrument Style | Insertion Probe Type |
| Mounting | Fixtured or Permanent |
| Measurement Type | Air Velocity |