MLF -- MINI LOOVENT 100MM FAN
KANOMAX USA, INC.
Mini Loovent 100mm Fan
MLF
Suppliers
Mini Loovent 100mm Fan
MLF
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
MLF |
|
Product Name
|
Mini Loovent 100mm Fan |
|
Configuration
|
Window
|
Unlock Full Specs
to access all available technical data
Similar Products
Rogers Machinery Company, Inc.
Applications / Use
HVAC
Air Flow Rate
2 SCFM (2.95 m³/hr)
Static Pressure Range
415 in H2O (776 Torr)
View Details
Pelonis Technologies, Inc.
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details