| KANOMAX USA, INC. | |
|---|---|
| Product Category | Air Flow Sensors |
| Product Number | AV2HV |
| Product Name | Rotating Vane Anemometer |
| Output Options | Outputs an analog voltage signal |
| Features | Time or multi-point averaging |
| Instrument Style | Insertion Probe Type |
| Mounting | Hand-held or Portable |