SKB Corp. Standard 4U Effects Rack 1SKB19-4U

Description
The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies. Exterior Height: 9.50 in Exterior Width: 22.00 in Exterior Depth: 21.50 in Rack Space Units Total: 4 Rack Depth Front Rail to Back Lid: 18.94 in Rack Depth Front Lid To Back Lid: 22.00 in Lid Depth: 2.50 in Product Weight: 12.20 lb
Datasheet
Description
The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies. Exterior Height: 9.50 in Exterior Width: 22.00 in Exterior Depth: 21.50 in Rack Space Units Total: 4 Rack Depth Front Rail to Back Lid: 18.94 in Rack Depth Front Lid To Back Lid: 22.00 in Lid Depth: 2.50 in Product Weight: 12.20 lb
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 4U Effects Rack - 11967 - TMP Pro Distribution
Berlin, CT, USA
Standard 4U Effects Rack
11967
Standard 4U Effects Rack 11967
The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies. Exterior Height: 9.50 in Exterior Width: 22.00 in Exterior Depth: 21.50 in Rack Space Units Total: 4 Rack Depth Front Rail to Back Lid: 18.94 in Rack Depth Front Lid To Back Lid: 22.00 in Lid Depth: 2.50 in Product Weight: 12.20 lb

The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies.
Exterior Height: 9.50 in
Exterior Width: 22.00 in
Exterior Depth: 21.50 in
Rack Space Units Total: 4
Rack Depth Front Rail to Back Lid: 18.94 in
Rack Depth Front Lid To Back Lid: 22.00 in
Lid Depth: 2.50 in
Product Weight: 12.20 lb

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Containers
Product Number 11967
Product Name Standard 4U Effects Rack
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details