SKB Corp. Standard 10U Effects Rack 1SKB19-10U

Description
The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies. Exterior Height: 20.00 in Exterior Width: 22.00 in Exterior Depth: 21.50 in Rack Space Units Total: 10 Rack Depth Front Rail to Back Lid: 18.25 in Rack Depth Front Lid To Back Lid: 20.75 in Lid Depth: 2.50 in Product Weight: 19.85 lb
Datasheet
Description
The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies. Exterior Height: 20.00 in Exterior Width: 22.00 in Exterior Depth: 21.50 in Rack Space Units Total: 10 Rack Depth Front Rail to Back Lid: 18.25 in Rack Depth Front Lid To Back Lid: 20.75 in Lid Depth: 2.50 in Product Weight: 19.85 lb
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 10U Effects Rack - 28320 - TMP Pro Distribution
Berlin, CT, USA
Standard 10U Effects Rack
28320
Standard 10U Effects Rack 28320
The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies. Exterior Height: 20.00 in Exterior Width: 22.00 in Exterior Depth: 21.50 in Rack Space Units Total: 10 Rack Depth Front Rail to Back Lid: 18.25 in Rack Depth Front Lid To Back Lid: 20.75 in Lid Depth: 2.50 in Product Weight: 19.85 lb

The SKB vacuum formed rack made history when it was introduced in 1992. The very first molded rack provides a real professional alternative to the heavy wood racks. The SKB line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Protect your product with the original and don't be fooled by cheap copies.
Exterior Height: 20.00 in
Exterior Width: 22.00 in
Exterior Depth: 21.50 in
Rack Space Units Total: 10
Rack Depth Front Rail to Back Lid: 18.25 in
Rack Depth Front Lid To Back Lid: 20.75 in
Lid Depth: 2.50 in
Product Weight: 19.85 lb

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Containers
Product Number 28320
Product Name Standard 10U Effects Rack
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Transit Cases - 1231802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 11.81 inch (300 mm)
Width 47.24 inch (1200 mm)
View Details