SK Hynix 4GB 1.35V Memory IC and Storage Component HMT451A7BFR8A-PB

Description
DDR3-1600 512Mx72 ECC SODIMM 1Rx8 (4GB) 1.35V Product overview: HMT451A7BFR8A-PB from SK Hynix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GB, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4GB, 1.35V, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-HMT451A7BFR8A-PB can be used for catalog matching and distributor lookup.
Request a Quote
Description
DDR3-1600 512Mx72 ECC SODIMM 1Rx8 (4GB) 1.35V Product overview: HMT451A7BFR8A-PB from SK Hynix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GB, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4GB, 1.35V, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-HMT451A7BFR8A-PB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4GB 1.35V Memory IC and Storage Component - 505-HMT451A7BFR8A-PB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4GB 1.35V Memory IC and Storage Component
505-HMT451A7BFR8A-PB
4GB 1.35V Memory IC and Storage Component 505-HMT451A7BFR8A-PB
DDR3-1600 512Mx72 ECC SODIMM 1Rx8 (4GB) 1.35V Product overview: HMT451A7BFR8A-PB from SK Hynix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GB, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4GB, 1.35V, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-HMT451A7BFR8A-PB can be used for catalog matching and distributor lookup.

DDR3-1600 512Mx72 ECC SODIMM 1Rx8 (4GB) 1.35V Product overview: HMT451A7BFR8A-PB from SK Hynix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GB, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4GB, 1.35V, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-HMT451A7BFR8A-PB can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Modules - HMT451A7BFR8A-PB - 947662-HMT451A7BFR8A-PB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Modules - HMT451A7BFR8A-PB
947662-HMT451A7BFR8A-PB
Memory - Modules - HMT451A7BFR8A-PB 947662-HMT451A7BFR8A-PB
Win Source Part Number: 947662-HMT451A7BFR8A -PB Series: * Categories: Memory - Modules

Win Source Part Number: 947662-HMT451A7BFR8A-PB
Series: *
Categories: Memory - Modules

Buy Now
Memory IC - 226791407 - Radwell International
Willingboro, NJ, United States
Memory IC
226791407
Memory IC 226791407
DDR3L, SDRAM MODULE, ECC-SODIMM, 4 GBIT, B-DIE, 512M X 72, CMOS. FREE 2 YEAR RADWELL WARRANTY

DDR3L, SDRAM MODULE, ECC-SODIMM, 4 GBIT, B-DIE, 512M X 72, CMOS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Memory Chips Memory Chips Memory Chips
Product Number 505-HMT451A7BFR8A-PB 947662-HMT451A7BFR8A-PB 226791407
Product Name 4GB 1.35V Memory IC and Storage Component Memory - Modules - HMT451A7BFR8A-PB Memory IC
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - A2C00057906 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details