DDR3 SDRAM 4GB 1333MHz 240-Pin RDIMM ECC 1.5V Product overview: HMT351R7BFR8C-H9 from SK Hynix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GB, 1333MHz, 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4GB, 1333MHz, 1.5V, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-HMT351R7BFR8C-H9
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-HMT351R7BFR8C-H9 |
| Product Name | 4GB 1333MHz 1.5V Memory IC and Storage Component |
| Memory Category | FRAM; DRAM Chip |
| Operating Temperature | 0 C (32 F) |
| Density | 32000000 kbits |
| Address Bus Width | 72 bits |