SK Hynix Sdram, Ddr3, 4Gb (X16), 96Fbga; Memory Type Hynix Semiconductor H5TQ4G63MFR-H9C

Description
SDRAM, DDR3, 4GB (X16), 96FBGA; Memory Type:DRAM - Synchronous; DRAM Memory Configuration:256M x 16bit; Access Time:-; Page Size:2048Byte; Memory Case Style:FBGA; No. of Pins:96; IC Interface Type:-; Operating Temperature Min:0°C; RoHS Compliant: Yes
Datasheet
Description
SDRAM, DDR3, 4GB (X16), 96FBGA; Memory Type:DRAM - Synchronous; DRAM Memory Configuration:256M x 16bit; Access Time:-; Page Size:2048Byte; Memory Case Style:FBGA; No. of Pins:96; IC Interface Type:-; Operating Temperature Min:0°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sdram, Ddr3, 4Gb (X16), 96Fbga; Memory Type Hynix Semiconductor - 28W1760 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, Ddr3, 4Gb (X16), 96Fbga; Memory Type Hynix Semiconductor
28W1760
Sdram, Ddr3, 4Gb (X16), 96Fbga; Memory Type Hynix Semiconductor 28W1760
SDRAM, DDR3, 4GB (X16), 96FBGA; Memory Type:DRAM - Synchronous; DRAM Memory Configuration:256M x 16bit; Access Time:-; Page Size:2048Byte; Memory Case Style:FBGA; No. of Pins:96; IC Interface Type:-; Operating Temperature Min:0°C; RoHS Compliant: Yes

SDRAM, DDR3, 4GB (X16), 96FBGA; Memory Type:DRAM - Synchronous; DRAM Memory Configuration:256M x 16bit; Access Time:-; Page Size:2048Byte; Memory Case Style:FBGA; No. of Pins:96; IC Interface Type:-; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 28W1760
Product Name Sdram, Ddr3, 4Gb (X16), 96Fbga; Memory Type Hynix Semiconductor
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 00002331896 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details