SK Hynix Memory - DDR - H5MS5162FFR-E3A H5MS5162FFR-E3A

Description
Win Source Part Number: 943368-H5MS5162FFR-E 3A Series: * Categories: Memory
Request a Quote
Description
Win Source Part Number: 943368-H5MS5162FFR-E 3A Series: * Categories: Memory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - H5MS5162FFR-E3A - 943368-H5MS5162FFR-E3A - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - H5MS5162FFR-E3A
943368-H5MS5162FFR-E3A
Memory - DDR - H5MS5162FFR-E3A 943368-H5MS5162FFR-E3A
Win Source Part Number: 943368-H5MS5162FFR-E 3A Series: * Categories: Memory

Win Source Part Number: 943368-H5MS5162FFR-E3A
Series: *
Categories: Memory

Buy Now
200MHz Memory IC and Storage Component - 774-H5MS5162FFR-E3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz Memory IC and Storage Component
774-H5MS5162FFR-E3A
200MHz Memory IC and Storage Component 774-H5MS5162FFR-E3A
LPDDR 32Mx16 200MHz Product overview: H5MS5162FFR-E3A from SK Hynix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-H5MS5162FFR-E3A can be used for catalog matching and distributor lookup.

LPDDR 32Mx16 200MHz Product overview: H5MS5162FFR-E3A from SK Hynix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-H5MS5162FFR-E3A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 943368-H5MS5162FFR-E3A 774-H5MS5162FFR-E3A
Product Name Memory - DDR - H5MS5162FFR-E3A 200MHz Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 8 611 200 861 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details