Manufacturer: Hynix Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061554-H27US08121B-
Termination: SMD/SMT
Mounting: SMD (SMT)
Memory Type: FLASH, NAND
Memory Size: 64 MB
Access Time: 12 µs
Number of Pins: 48
Categories: OEM Parts(F-I)
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061554-H27US08121B-TPCB |
| Product Name | OEM Parts - OEM Parts (F - I) - H27US08121B-TPCB |