SK Hynix Flash, Nand, 4Gb (X8), 48Tsop; Memory Type Hynix Semiconductor H27U4G8F2DTR-BC

Description
FLASH, NAND, 4GB (X8), 48TSOP; Memory Type:Flash - NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:-; RoHS Compliant: Yes
Datasheet
Description
FLASH, NAND, 4GB (X8), 48TSOP; Memory Type:Flash - NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash, Nand, 4Gb (X8), 48Tsop; Memory Type Hynix Semiconductor - 28W1752 - Newark, An Avnet Company
Chicago, IL, United States
Flash, Nand, 4Gb (X8), 48Tsop; Memory Type Hynix Semiconductor
28W1752
Flash, Nand, 4Gb (X8), 48Tsop; Memory Type Hynix Semiconductor 28W1752
FLASH, NAND, 4GB (X8), 48TSOP; Memory Type:Flash - NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:-; RoHS Compliant: Yes

FLASH, NAND, 4GB (X8), 48TSOP; Memory Type:Flash - NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 28W1752
Product Name Flash, Nand, 4Gb (X8), 48Tsop; Memory Type Hynix Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL064P0XNFI003M - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
2 suppliers
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers