SK Hynix Ic, Memory, Flash Nand 1Gb, Tsop48; Memory Size Hynix Semiconductor H27U1G8F2BTR-BC

Description
IC, MEMORY, FLASH NAND 1GB, TSOP48; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; Clock Frequency:-; IC Interface Type:-; Memory Case Style:TSOP; No. of Pins:48Pins; Access Time:45ns; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
Datasheet
Description
IC, MEMORY, FLASH NAND 1GB, TSOP48; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; Clock Frequency:-; IC Interface Type:-; Memory Case Style:TSOP; No. of Pins:48Pins; Access Time:45ns; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Memory, Flash Nand 1Gb, Tsop48; Memory Size Hynix Semiconductor - 15R1669 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Memory, Flash Nand 1Gb, Tsop48; Memory Size Hynix Semiconductor
15R1669
Ic, Memory, Flash Nand 1Gb, Tsop48; Memory Size Hynix Semiconductor 15R1669
IC, MEMORY, FLASH NAND 1GB, TSOP48; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; Clock Frequency:-; IC Interface Type:-; Memory Case Style:TSOP; No. of Pins:48Pins; Access Time:45ns; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

IC, MEMORY, FLASH NAND 1GB, TSOP48; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; Clock Frequency:-; IC Interface Type:-; Memory Case Style:TSOP; No. of Pins:48Pins; Access Time:45ns; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 15R1669
Product Name Ic, Memory, Flash Nand 1Gb, Tsop48; Memory Size Hynix Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 909 002 174 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT49BV002AT-70VI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 70 ns
Density 2000 kbits
View Details
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details