Siward Crystal Technology Crystals XTL921-U94-006

Description
CRYSTAL 1.0 X 0.8MM 76.8MHZ 9.9P
Request a Quote Datasheet
Description
CRYSTAL 1.0 X 0.8MM 76.8MHZ 9.9P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL921-U94-006DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 1.0 X 0.8MM 76.8MHZ 9.9P

CRYSTAL 1.0 X 0.8MM 76.8MHZ 9.9P

Buy Now Datasheet
Crystals - 3994-XTL921-U94-006TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 1.0 X 0.8MM 76.8MHZ 9.9P

CRYSTAL 1.0 X 0.8MM 76.8MHZ 9.9P

Buy Now Datasheet
Crystals - 3994-XTL921-U94-006CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 1.0 X 0.8MM 76.8MHZ 9.9P

CRYSTAL 1.0 X 0.8MM 76.8MHZ 9.9P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL921-U94-006DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Surface Mount Crystals - ECS-110.5-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TC-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Crystal Units - 6719233 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers